Amphenol Industrial Cable and Cord Grips AIO-CSM40

Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon M40x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon M40x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSM40-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSM40-ND
Cable and Cord Grips AIO-CSM40-ND
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon M40x1.5 Black"

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon M40x1.5 Black"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2340 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2340
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2340
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSM40-ND 67R2340
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Industrial Straight-Through Cable Gland - 5211616 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 1.26 inch (32 mm)
View Details
Double sealed armoured cable gland - MIV-DSACABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details