Amphenol Industrial Cable and Cord Grips AIO-CSM30

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon M30x2 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon M30x2 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSM30-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSM30-ND
Cable and Cord Grips AIO-CSM30-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon M30x2 Black"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon M30x2 Black"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2336 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2336
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2336
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M30 x 2; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M30 x 2; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSM30-ND 67R2336
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-5308516/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable Glands - 1SNG601118R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details