Amphenol Industrial Cable and Cord Grips AIO-CSM22

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon M22x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon M22x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSM22-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSM22-ND
Cable and Cord Grips AIO-CSM22-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon M22x1.5 Black"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon M22x1.5 Black"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2332 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2332
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2332
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M22 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M22 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSM22-ND 67R2332
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-1084-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Cable Glands - 1SNG601202R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details