Amphenol Industrial Cable and Cord Grips AIO-CSM18

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon M18x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon M18x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSM18-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSM18-ND
Cable and Cord Grips AIO-CSM18-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon M18x1.5 Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon M18x1.5 Black"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2330 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2330
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2330
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M18 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M18 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSM18-ND 67R2330
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605052R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details