Amphenol Industrial Cable Gland; Thread Size Imperial Amphenol Industrial AIO-CSM16

Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black, Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black, Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2329 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2329
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2329
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black, Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black, Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 67R2329
Product Name Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248404 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details