Amphenol Industrial Cable and Cord Grips AIO-CSJM63

Description
"Cable Gland 1.46"" ~ 1.73"" (37.0mm ~ 44.0mm) Brass M63x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 1.46"" ~ 1.73"" (37.0mm ~ 44.0mm) Brass M63x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJM63-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJM63-ND
Cable and Cord Grips AIO-CSJM63-ND
"Cable Gland 1.46"" ~ 1.73"" (37.0mm ~ 44.0mm) Brass M63x1.5 Silver"

"Cable Gland 1.46"" ~ 1.73"" (37.0mm ~ 44.0mm) Brass M63x1.5 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2316
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2316
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:37mm; Cable Diameter Max:44mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:37mm; Cable Diameter Max:44mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJM63-ND 67R2316
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.6299 inch (16 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Double sealed armoured cable gland - MIV-DSACABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Traction Relief Cable Gland - 5306150 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3750 inch (9.52 mm)
View Details
3 suppliers