Amphenol Industrial Cable and Cord Grips AIO-CSJM50

Description
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJM50-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJM50-ND
Cable and Cord Grips AIO-CSJM50-ND
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50x1.5 Silver"

"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50x1.5 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2313 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2313
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2313
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M50 x 2; Cable Diameter Min:32mm; Cable Diameter Max:38mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP65, IP67; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M50 x 2; Cable Diameter Min:32mm; Cable Diameter Max:38mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP65, IP67; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJM50-ND 67R2313
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 5306111 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 suppliers
Cable Glands - 1SNG601183R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details