Amphenol Industrial Cable and Cord Grips AIO-CSJM36

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M36x2 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M36x2 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJM36-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJM36-ND
Cable and Cord Grips AIO-CSJM36-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M36x2 Silver"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M36x2 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2311 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2311
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2311
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M36 x 2; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP65, IP67; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M36 x 2; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP65, IP67; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJM36-ND 67R2311
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805009 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.4803 to 0.5000 inch (12.2 to 12.7 mm)
View Details
Cable Glands - 1SNG601163R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details