Amphenol Industrial Cable and Cord Grips AIO-CSJM32

Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJM32-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJM32-ND
Cable and Cord Grips AIO-CSJM32-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32x1.5 Silver"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32x1.5 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2309 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2309
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2309
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJM32-ND 67R2309
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Standard Straight-Through Cable Gland - 4224727 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details