Amphenol Industrial Cable and Cord Grips AIO-CSJM27

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M27x2 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M27x2 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJM27-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJM27-ND
Cable and Cord Grips AIO-CSJM27-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M27x2 Silver"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M27x2 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2307
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2307
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M27 x 2; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP65, IP67; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M27 x 2; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP65, IP67; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJM27-ND 67R2307
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248658 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1856094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.8661 inch (22 mm)
View Details