Amphenol Industrial Cable and Cord Grips AIO-CSJM22

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M22x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M22x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJM22-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJM22-ND
Cable and Cord Grips AIO-CSJM22-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M22x1.5 Silver"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M22x1.5 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2304 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2304
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2304
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M22 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M22 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJM22-ND 67R2304
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 5306030 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2101333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details