Amphenol Industrial Circular Contact, Pin, 12-10Awg, Crimp; Product Range Amphenol Industrial AIC8-10P

Description
CIRCULAR CONTACT, PIN, 12-10AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:AIT/MS Series Circular Connectors; Contact Size:8RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, PIN, 12-10AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:AIT/MS Series Circular Connectors; Contact Size:8RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 12-10Awg, Crimp; Product Range Amphenol Industrial - 96J1109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 12-10Awg, Crimp; Product Range Amphenol Industrial
96J1109
Circular Contact, Pin, 12-10Awg, Crimp; Product Range Amphenol Industrial 96J1109
CIRCULAR CONTACT, PIN, 12-10AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:AIT/MS Series Circular Connectors; Contact Size:8RoHS Compliant: No

CIRCULAR CONTACT, PIN, 12-10AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; For Use With:AIT/MS Series Circular Connectors; Contact Size:8RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96J1109
Product Name Circular Contact, Pin, 12-10Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2203260-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
Length 0.4461 inch (11.33 mm)
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details