CONNECTOR
Circular MIL Spec Contacts ER CON 16S (22-24) PIN CRP GLD Product overview: AIC16S-24PG from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-AIC16S-24PG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1119841-AIC16S-24PG
Category: Connectors, Interconnects>Circul
Type: Power, Machined
Wire Gauge or Range - AWG: 22-24 AWG
Contact Type: Pin
Contact Finish: Gold
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 16S
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: AIAIC16S-24PG
Base Product Number: AIC16
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AIC16S-24PG | 330-AIC16S-24PG | 1119841-AIC16S-24PG |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Electronic Connector | Connectors, Interconnects - Circular Connectors - Contacts |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |