Amphenol Industrial Circular Contact Socket, 16-14Awg, Crimp; Product Range Amphenol Industrial AIC16S-14SG

Description
CIRCULAR CONTACT SOCKET, 16-14AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT SOCKET, 16-14AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 16-14Awg, Crimp; Product Range Amphenol Industrial - 96J1106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 16-14Awg, Crimp; Product Range Amphenol Industrial
96J1106
Circular Contact Socket, 16-14Awg, Crimp; Product Range Amphenol Industrial 96J1106
CIRCULAR CONTACT SOCKET, 16-14AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT SOCKET, 16-14AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96J1106
Product Name Circular Contact Socket, 16-14Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details