Amphenol Industrial Electronic Connector AIC16-20SG

Description
Crimp, Contact Socket Product overview: AIC16-20SG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-20SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crimp, Contact Socket Product overview: AIC16-20SG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-20SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 332-AIC16-20SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
332-AIC16-20SG
Electronic Connector 332-AIC16-20SG
Crimp, Contact Socket Product overview: AIC16-20SG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-20SG can be used for catalog matching and distributor lookup.

Crimp, Contact Socket Product overview: AIC16-20SG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-20SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Contacts - 982706-AIC16-20SG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
982706-AIC16-20SG
Connectors, Interconnects - Circular Connectors - Contacts 982706-AIC16-20SG
Win Source Part Number: 982706-AIC16-20SG Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Power, Machined Wire Gauge or Range - AWG: 20-22 AWG Contact Type: Socket Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 16 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC16-20SG Base Product Number: AIC16

Win Source Part Number: 982706-AIC16-20SG
Category: Connectors, Interconnects>Circular Connectors - Contacts
Type: Power, Machined
Wire Gauge or Range - AWG: 20-22 AWG
Contact Type: Socket
Contact Finish: Gold
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 16
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: AIAIC16-20SG
Base Product Number: AIC16

Buy Now
Er Con 16 20/22 Skt Au Rohs Compliant Amphenol Industrial - 75M6434 - Newark, An Avnet Company
Chicago, IL, United States
Er Con 16 20/22 Skt Au Rohs Compliant Amphenol Industrial
75M6434
Er Con 16 20/22 Skt Au Rohs Compliant Amphenol Industrial 75M6434
ER CON 16 20/22 SKT AU ROHS COMPLIANT: YES

ER CON 16 20/22 SKT AU ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-AIC16-20SG 982706-AIC16-20SG 75M6434
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Contacts Er Con 16 20/22 Skt Au Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details