Amphenol Industrial Electronic Connector AIC16-2024P

Description
Circular MIL Spec Contacts ER CON 16 (2 0-24) PIN CRIMP SI Product overview: AIC16-2024P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-AIC16-2024P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular MIL Spec Contacts ER CON 16 (2 0-24) PIN CRIMP SI Product overview: AIC16-2024P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-AIC16-2024P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
330-AIC16-2024P
Electronic Connector 330-AIC16-2024P
Circular MIL Spec Contacts ER CON 16 (2 0-24) PIN CRIMP SI Product overview: AIC16-2024P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-AIC16-2024P can be used for catalog matching and distributor lookup.

Circular MIL Spec Contacts ER CON 16 (2 0-24) PIN CRIMP SI Product overview: AIC16-2024P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-AIC16-2024P can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - Contacts - 1044139-AIC16-2024P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1044139-AIC16-2024P
Connectors, Interconnects - Circular Connectors - Contacts 1044139-AIC16-2024P
Win Source Part Number: 1044139-AIC16-2024P Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Power, Machined Wire Gauge or Range - AWG: 20-24 AWG Contact Type: Pin Contact Finish: Silver Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 16 Standard Package: 1 Alternative Parts (Cross-Reference): 031-8717-121; 031-8717-022; 031-8717-021; AIC16-16P; 10-040557-000; AIC16-18P; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC16-2024P Base Product Number: AIC16

Win Source Part Number: 1044139-AIC16-2024P
Category: Connectors, Interconnects>Circular Connectors - Contacts
Type: Power, Machined
Wire Gauge or Range - AWG: 20-24 AWG
Contact Type: Pin
Contact Finish: Silver
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 16
Standard Package: 1
Alternative Parts (Cross-Reference): 031-8717-121; 031-8717-022; 031-8717-021; AIC16-16P; 10-040557-000; AIC16-18P;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: AIAIC16-2024P
Base Product Number: AIC16

Buy Now
Er Con 16 (20-24) Pin Crimp Si Rohs Compliant Amphenol Industrial - 30X0817 - Newark, An Avnet Company
Chicago, IL, United States
Er Con 16 (20-24) Pin Crimp Si Rohs Compliant Amphenol Industrial
30X0817
Er Con 16 (20-24) Pin Crimp Si Rohs Compliant Amphenol Industrial 30X0817
ER CON 16 (20-24) PIN CRIMP SI ROHS COMPLIANT: YES

ER CON 16 (20-24) PIN CRIMP SI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 330-AIC16-2024P 1044139-AIC16-2024P 30X0817
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Contacts Er Con 16 (20-24) Pin Crimp Si Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details