Amphenol Industrial Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial AIC16-18SG

Description
CIRCULAR CONTACT SOCKET, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT SOCKET, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial - 96J1103 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial
96J1103
Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial 96J1103
CIRCULAR CONTACT SOCKET, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT SOCKET, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96J1103
Product Name Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details