Amphenol Industrial Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial AIC16-18S

Description
CIRCULAR CONTACT SOCKET, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT SOCKET, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial - 96J1102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial
96J1102
Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial 96J1102
CIRCULAR CONTACT SOCKET, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT SOCKET, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96J1102
Product Name Circular Contact Socket, 20-18Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details