Amphenol Industrial Electronic Connector AIC16-18P

Description
PIN CRIMP CONTACTS Product overview: AIC16-18P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-18P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIN CRIMP CONTACTS Product overview: AIC16-18P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-18P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-AIC16-18P
Electronic Connector 332-AIC16-18P
PIN CRIMP CONTACTS Product overview: AIC16-18P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-18P can be used for catalog matching and distributor lookup.

PIN CRIMP CONTACTS Product overview: AIC16-18P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-18P can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - Contacts - 1044162-AIC16-18P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1044162-AIC16-18P
Connectors, Interconnects - Circular Connectors - Contacts 1044162-AIC16-18P
Win Source Part Number: 1044162-AIC16-18P Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Power, Machined Wire Gauge or Range - AWG: 18-20 AWG Contact Type: Pin Contact Finish: Silver Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 16 Standard Package: 1 Alternative Parts (Cross-Reference): 031-8717-021; AIC16-16P; 030-8587-000; 030-8586-000; AIC16-14P; SM16ML11TK6; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC16-18P Base Product Number: AIC16

Win Source Part Number: 1044162-AIC16-18P
Category: Connectors, Interconnects>Circular Connectors - Contacts
Type: Power, Machined
Wire Gauge or Range - AWG: 18-20 AWG
Contact Type: Pin
Contact Finish: Silver
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 16
Standard Package: 1
Alternative Parts (Cross-Reference): 031-8717-021; AIC16-16P; 030-8587-000; 030-8586-000; AIC16-14P; SM16ML11TK6;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: AIAIC16-18P
Base Product Number: AIC16

Buy Now
Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial - 96J1100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial
96J1100
Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial 96J1100
CIRCULAR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-AIC16-18P 1044162-AIC16-18P 96J1100
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Contacts Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details