Amphenol Corporation Electronic Connector AIC16-16P

Description
PIN CRIMP CONTACTS Product overview: AIC16-16P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-16P can be used for catalog matching and distributor lookup.
Request a Quote
Description
PIN CRIMP CONTACTS Product overview: AIC16-16P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-16P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-AIC16-16P
Electronic Connector 332-AIC16-16P
PIN CRIMP CONTACTS Product overview: AIC16-16P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-16P can be used for catalog matching and distributor lookup.

PIN CRIMP CONTACTS Product overview: AIC16-16P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC16-16P can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - Contacts - 1044135-AIC16-16P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1044135-AIC16-16P
Connectors, Interconnects - Circular Connectors - Contacts 1044135-AIC16-16P
Win Source Part Number: 1044135-AIC16-16P Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Signal, Machined Wire Gauge or Range - AWG: 16-20 AWG Contact Type: Pin Contact Finish: Silver Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 16 Standard Package: 1 Alternative Parts (Cross-Reference): 0660-206-0882; 031-8717-021; 030-8587-000; 030-8586-000; AIC16-18P; AIC16-14P; SM16ML11TK6; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC16-16P Base Product Number: AIC16

Win Source Part Number: 1044135-AIC16-16P
Category: Connectors, Interconnects>Circular Connectors - Contacts
Type: Signal, Machined
Wire Gauge or Range - AWG: 16-20 AWG
Contact Type: Pin
Contact Finish: Silver
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 16
Standard Package: 1
Alternative Parts (Cross-Reference): 0660-206-0882; 031-8717-021; 030-8587-000; 030-8586-000; AIC16-18P; AIC16-14P; SM16ML11TK6;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: AIAIC16-16P
Base Product Number: AIC16

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 332-AIC16-16P 1044135-AIC16-16P
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Contacts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details