Amphenol Industrial Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial AIC16-16P

Description
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial - 96J1097 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial
96J1097
Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial 96J1097
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AIT/MS Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96J1097
Product Name Circular Contact, Pin, 20-16Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details