Amphenol Industrial Connectors, Interconnects - Circular Connectors - Contacts AIC12-20P

Description
Win Source Part Number: 1196251-AIC12-20P Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Power, Machined Wire Gauge or Range - AWG: 20-22 AWG Contact Type: Pin Contact Finish: Silver Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC12-20P Base Product Number: AIC12
Request a Quote
Description
Win Source Part Number: 1196251-AIC12-20P Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Power, Machined Wire Gauge or Range - AWG: 20-22 AWG Contact Type: Pin Contact Finish: Silver Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC12-20P Base Product Number: AIC12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Contacts - 1196251-AIC12-20P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1196251-AIC12-20P
Connectors, Interconnects - Circular Connectors - Contacts 1196251-AIC12-20P
Win Source Part Number: 1196251-AIC12-20P Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Power, Machined Wire Gauge or Range - AWG: 20-22 AWG Contact Type: Pin Contact Finish: Silver Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC12-20P Base Product Number: AIC12

Win Source Part Number: 1196251-AIC12-20P
Category: Connectors, Interconnects>Circular Connectors - Contacts
Type: Power, Machined
Wire Gauge or Range - AWG: 20-22 AWG
Contact Type: Pin
Contact Finish: Silver
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 12
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: AIAIC12-20P
Base Product Number: AIC12

Buy Now
Singapore, Singapore
Electronic Connector
330-AIC12-20P
Electronic Connector 330-AIC12-20P
Circular MIL Spec Contacts ER CON 12 (20-22) PIN CRIMP SI Product overview: AIC12-20P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-AIC12-20P can be used for catalog matching and distributor lookup.

Circular MIL Spec Contacts ER CON 12 (20-22) PIN CRIMP SI Product overview: AIC12-20P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-AIC12-20P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1196251-AIC12-20P 330-AIC12-20P
Product Name Connectors, Interconnects - Circular Connectors - Contacts Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details