Amphenol Industrial Connectors, Interconnects - Circular Connectors - Contacts AIC12-12PG

Description
Win Source Part Number: 1112467-AIC12-12PG Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Signal, Machined Wire Gauge or Range - AWG: 12-14 AWG Contact Type: Pin Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC12-12PG Base Product Number: AIC12
Request a Quote
Description
Win Source Part Number: 1112467-AIC12-12PG Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Signal, Machined Wire Gauge or Range - AWG: 12-14 AWG Contact Type: Pin Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC12-12PG Base Product Number: AIC12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Contacts - 1112467-AIC12-12PG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1112467-AIC12-12PG
Connectors, Interconnects - Circular Connectors - Contacts 1112467-AIC12-12PG
Win Source Part Number: 1112467-AIC12-12PG Category: Connectors, Interconnects>Circul ar Connectors - Contacts Type: Signal, Machined Wire Gauge or Range - AWG: 12-14 AWG Contact Type: Pin Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: AIAIC12-12PG Base Product Number: AIC12

Win Source Part Number: 1112467-AIC12-12PG
Category: Connectors, Interconnects>Circular Connectors - Contacts
Type: Signal, Machined
Wire Gauge or Range - AWG: 12-14 AWG
Contact Type: Pin
Contact Finish: Gold
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 12
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: AIAIC12-12PG
Base Product Number: AIC12

Buy Now
Singapore, Singapore
Electronic Connector
332-AIC12-12PG
Electronic Connector 332-AIC12-12PG
Contact PIN 12 Size Crimp ST Cable Mount 12-14AWG Product overview: AIC12-12PG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC12-12PG can be used for catalog matching and distributor lookup.

Contact PIN 12 Size Crimp ST Cable Mount 12-14AWG Product overview: AIC12-12PG from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC12-12PG can be used for catalog matching and distributor lookup.

Supplier's Site
Er Con 12 (12-14) Pin Crmp Gld Rohs Compliant Amphenol Industrial - 21M9280 - Newark, An Avnet Company
Chicago, IL, United States
Er Con 12 (12-14) Pin Crmp Gld Rohs Compliant Amphenol Industrial
21M9280
Er Con 12 (12-14) Pin Crmp Gld Rohs Compliant Amphenol Industrial 21M9280
ER CON 12 (12-14) PIN CRMP GLD ROHS COMPLIANT: YES

ER CON 12 (12-14) PIN CRMP GLD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1112467-AIC12-12PG 332-AIC12-12PG 21M9280
Product Name Connectors, Interconnects - Circular Connectors - Contacts Electronic Connector Er Con 12 (12-14) Pin Crmp Gld Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products