Pin Crimp Contact Product overview: AIC12-10P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-AIC12-10P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1113364-AIC12-10P
Category: Connectors, Interconnects>Circul
Type: Power, Machined
Wire Gauge or Range - AWG: 10-12 AWG
Contact Type: Pin
Contact Finish: Silver
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 12
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: AIAIC12-10P
Base Product Number: AIC12
ER CON 12 (10-12) PIN CRMP ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-AIC12-10P | 1113364-AIC12-10P | 74K0990 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Contacts | Er Con 12 (10-12) Pin Crmp Rohs Compliant Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |