Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL INDUSTRIAL
AIB70RV24-11PC -- GT 9C 3#8 6#12 PIN RECP JAM AMPHENOL INDUSTRIAL
Amphenol Industrial
Gt 9C 3#8 6#12 Pin Recp Jam Amphenol Industrial
AIB70RV24-11PC
Description
GT 9C 3#8 6#12 PIN RECP JAM
Newark, An Avnet Company
Done
Description
GT 9C 3#8 6#12 PIN RECP JAM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Gt 9C 3#8 6#12 Pin Recp Jam Amphenol Industrial
15P8644
Gt 9C 3#8 6#12 Pin Recp Jam Amphenol Industrial
15P8644
GT 9C 3#8 6#12 PIN RECP JAM
GT 9C 3#8 6#12 PIN RECP JAM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
15P8644
Product Name
Gt 9C 3#8 6#12 Pin Recp Jam Amphenol Industrial
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Sqf 2.5" Ssd 640-C 128G 3D Bics4 (0~70°C) Advantech
SQF-S25V2-128GCSBC
View Details
Anderson Power Products
Powerpole ® 15-45 Standard Housings White
1327G7
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
Beckhoff Automation LLC
ZS3000-0103 | Miniature thermocouple connector, green, Thermocouple: NiCr-Ni, type K according to DIN EN 60584, Variant: Quick Wire
Specs
Coupling / Adapter
Coupling / Adapter
View Details
LEMO USA, Inc.
Coaxial Connector (RF) Adapters
ABF.1S.275.NTA
Specs
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Mounting
Free Hanging (In-Line)
View Details