AMPHENOL INDUSTRIAL
AIB6UW22-23PC-B30 -- GT 8C 8#12 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Gt 8C 8#12 Pin Plug Amphenol Industrial
AIB6UW22-23PC-B30
Description
GT 8C 8#12 PIN PLUG
Description
GT 8C 8#12 PIN PLUG
Suppliers
Gt 8C 8#12 Pin Plug Amphenol Industrial
80T4035
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80T4035 |
|
Product Name
|
Gt 8C 8#12 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details