Amphenol Industrial Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial AIB6TC28-51PC

Description
GT 12C 12#12 PIN PLUG
Request a Quote Datasheet
Description
GT 12C 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB6TC28-51PC - PEI-Genesis
Philadelphia, PA, United States
GT 12C 12#12 PIN PLUG

GT 12C 12#12 PIN PLUG

Buy Now
Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial - 96J1091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial
96J1091
Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial 96J1091
CIRCULAR CONNECTOR, PLUG, SIZE 28, 12 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 28, 12 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB6TC28-51PC 96J1091
Product Name Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data