Amphenol Industrial
Gt 17C 17#16 Pin Plug Amphenol Industrial
AIB6TC20-29PC
Description
GT 17C 17#16 PIN PLUG
Request a Quote
Email Supplier
Description
GT 17C 17#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 17C 17#16 Pin Plug Amphenol Industrial
39P8474
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
AIB6TC20-29PC |
39P8474 |
|
Product Name
|
|
Gt 17C 17#16 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Press-Fit
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details