Amphenol Industrial Gt 2C 2#12 Pin Plug Rtang Rohs Compliant Amphenol Industrial AIB6TA18-3PC-025

Description
GT 2C 2#12 PIN PLUG RTANG
Request a Quote
Description
GT 2C 2#12 PIN PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB6TA18-3PC-025 - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 PIN PLUG RTANG

GT 2C 2#12 PIN PLUG RTANG

Buy Now
Gt 2C 2#12 Pin Plug Rtang Rohs Compliant Amphenol Industrial - 26Y2372 - Newark, An Avnet Company
Chicago, IL, United States
Gt 2C 2#12 Pin Plug Rtang Rohs Compliant Amphenol Industrial
26Y2372
Gt 2C 2#12 Pin Plug Rtang Rohs Compliant Amphenol Industrial 26Y2372
GT 2C 2#12 PIN PLUG RTANG ROHS COMPLIANT: YES

GT 2C 2#12 PIN PLUG RTANG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB6TA18-3PC-025 26Y2372
Product Name Gt 2C 2#12 Pin Plug Rtang Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details