Amphenol Industrial
Gt 24C 24#16 Pin Plug Amphenol Industrial
AIB6RV24-28PC
Description
GT 24C 24#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 24C 24#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 24C 24#16 Pin Plug Amphenol Industrial
89M0497
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol AIB6RV24-28PC |
89M0497 |
|
Product Name
|
|
Gt 24C 24#16 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Automotive Connector
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details