Amphenol Industrial Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial AIB6LC28-17PS

Description
CIRCULAR CONNECTOR, PLUG, SIZE 28, 15 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 28, 15 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial - 96J1086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial
96J1086
Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial 96J1086
CIRCULAR CONNECTOR, PLUG, SIZE 28, 15 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 28, 15 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1086
Product Name Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data