AMPHENOL INDUSTRIAL
AIB6FC24-9PC -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Industrial
MIL Spec Connector - MIL-DTL 5015, I
AIB6FC24-9PC
Description
GT 2C 2#4 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 2C 2#4 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 2C 2#4 Pin Plug Amphenol Industrial
85X4008
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol AIB6FC24-9PC |
AIB6FC24-9PC |
85X4008 |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
Gt 2C 2#4 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details