Amphenol Industrial Circular Connector, Plug, Size 24, 12 Position, Box; Product Range Amphenol Industrial AIB6FC24-19SC

Description
CIRCULAR CONNECTOR, PLUG, SIZE 24, 12 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 24, 12 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 24, 12 Position, Box; Product Range Amphenol Industrial - 96J1083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 24, 12 Position, Box; Product Range Amphenol Industrial
96J1083
Circular Connector, Plug, Size 24, 12 Position, Box; Product Range Amphenol Industrial 96J1083
CIRCULAR CONNECTOR, PLUG, SIZE 24, 12 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 24, 12 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1083
Product Name Circular Connector, Plug, Size 24, 12 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Between Series Adapters - 461-1224-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details