Amphenol Corporation
Gt 8C 8#16 Pin Plug Amphenol Industrial
AIB6FC22-18PS
Description
GT 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 8C 8#16 Pin Plug Amphenol Industrial
02P0950
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol AIB6FC22-18PS |
02P0950 |
|
Product Name
|
|
Gt 8C 8#16 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details