Amphenol Industrial Circular Connector, Plug, Size 36, 6 Position, Box; Product Range Amphenol Industrial AIB6FA36-3PC

Description
GT 6C 3#0 3#12 PIN PLUG
Request a Quote Datasheet
Description
GT 6C 3#0 3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 6C 3#0 3#12 PIN PLUG

GT 6C 3#0 3#12 PIN PLUG

Buy Now
Circular Connector, Plug, Size 36, 6 Position, Box; Product Range Amphenol Industrial - 96J1081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 36, 6 Position, Box; Product Range Amphenol Industrial
96J1081
Circular Connector, Plug, Size 36, 6 Position, Box; Product Range Amphenol Industrial 96J1081
CIRCULAR CONNECTOR, PLUG, SIZE 36, 6 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 36, 6 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AIB6FA36-3PC 96J1081
Product Name Circular Connector, Plug, Size 36, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - 9234 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details