Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB6FA24-5PS

Description
GT 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
GT 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB6FA24-5PS - PEI-Genesis
Philadelphia, PA, United States
GT 16C 16#16 PIN PLUG

GT 16C 16#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB6FA24-5PS
MIL Spec Connector - MIL-DTL 5015, I AIB6FA24-5PS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial - 96J1079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial
96J1079
Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial 96J1079
CIRCULAR CONNECTOR, PLUG, SIZE 24, 16 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 24, 16 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIB6FA24-5PS AIB6FA24-5PS 96J1079
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data