AMPHENOL INDUSTRIAL
AIB6E18-1SS -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Industrial
MIL Spec Connector - MIL-DTL 5015, I
AIB6E18-1SS
Description
GT 10C 10#16 SKT PLUG
Request a Quote
Email Supplier
Description
GT 10C 10#16 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol AIB6E18-1SS |
AIB6E18-1SS |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details