Amphenol Industrial Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial AIB6-28-17PS

Description
GT 15C 15#16 PIN PLUG
Request a Quote Datasheet
Description
GT 15C 15#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB6-28-17PS - PEI-Genesis
Philadelphia, PA, United States
GT 15C 15#16 PIN PLUG

GT 15C 15#16 PIN PLUG

Buy Now
Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial - 96J1074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial
96J1074
Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial 96J1074
CIRCULAR CONNECTOR, PLUG, SIZE 28, 15 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 28, 15 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB6-28-17PS 96J1074
Product Name Circular Connector, Plug, Size 28, 15 Position, Box; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Connectors - 111822G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers