Amphenol Corporation
AIB6-22-20SC
Description
GT 9C 9#16 SKT PLUG
Request a Quote
Email Supplier
Description
GT 9C 9#16 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol AIB6-22-20SC |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; Circular / Cylindrical Connectors
Mounting
Through Hole
Current Rating
3.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 28 AWG
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details