Amphenol Corporation
Gt 9C 9#8 Pin Recp Wall Amphenol
AIB30LA28-84PC
Description
GT 9C 9#8 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 9C 9#8 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Gt 9C 9#8 Pin Recp Wall Amphenol
55Y1497
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol AIB30LA28-84PC |
55Y1497 |
|
Product Name
|
|
Gt 9C 9#8 Pin Recp Wall Amphenol |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details