Amphenol Industrial Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial AIB30FC32-17PC

Description
GT 4C 4#4 PIN RECP WALL
Request a Quote
Description
GT 4C 4#4 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30FC32-17PC - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN RECP WALL

GT 4C 4#4 PIN RECP WALL

Buy Now
Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial - 79R9459 - Newark, An Avnet Company
Chicago, IL, United States
Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial
79R9459
Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial 79R9459
GT 4C 4#4 PIN RECP WALL ROHS COMPLIANT: NO

GT 4C 4#4 PIN RECP WALL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30FC32-17PC 79R9459
Product Name Gt 4C 4#4 Pin Recp Wall Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details