Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB30FA36-3SC-RDS

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB30FA36-3SC-RDS
MIL Spec Connector - MIL-DTL 5015, I AIB30FA36-3SC-RDS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 36, 6 Position, Wall; Product Range Amphenol Industrial - 96J1072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 6 Position, Wall; Product Range Amphenol Industrial
96J1072
Circular Connector, Receptacle, Size 36, 6 Position, Wall; Product Range Amphenol Industrial 96J1072
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AIB30FA36-3SC-RDS 96J1072
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 36, 6 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data