Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB30-28-21SS

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB30-28-21SS
MIL Spec Connector - MIL-DTL 5015, I AIB30-28-21SS
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol AIB30-28-21SS - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 SKT RECP WALL

GT 37C 37#16 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial - 96J1069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial
96J1069
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial 96J1069
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 37 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-21 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 37 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB30-28-21SS Amphenol AIB30-28-21SS 96J1069
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1224-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details