Amphenol Industrial Circular Connector Receptacle, Size 28, 15 Position, Wall; Product Range Amphenol Industrial AIB30-28-17SS

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 15 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-17 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 15 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-17 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 28, 15 Position, Wall; Product Range Amphenol Industrial - 96J1067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 15 Position, Wall; Product Range Amphenol Industrial
96J1067
Circular Connector Receptacle, Size 28, 15 Position, Wall; Product Range Amphenol Industrial 96J1067
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 15 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-17 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 15 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:28-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1067
Product Name Circular Connector Receptacle, Size 28, 15 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details