Amphenol Industrial Circular Connector, Receptacle, Size 24, 2 Position, Wall; Product Range Amphenol Industrial AIB30-24-9PC

Description
GT 2C 2#4 PIN RECP WALL
Request a Quote Datasheet
Description
GT 2C 2#4 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30-24-9PC - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 PIN RECP WALL

GT 2C 2#4 PIN RECP WALL

Buy Now
Swedesboro, NJ, United States
GT 2C 2#4 PIN RECP WALL

GT 2C 2#4 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 24, 2 Position, Wall; Product Range Amphenol Industrial - 96J1065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 2 Position, Wall; Product Range Amphenol Industrial
96J1065
Circular Connector, Receptacle, Size 24, 2 Position, Wall; Product Range Amphenol Industrial 96J1065
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30-24-9PC AIB30-24-9PC 96J1065
Product Name Circular Connector, Receptacle, Size 24, 2 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Assemblies - 2171-NECL-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details