Amphenol Industrial Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial AIB30-24-5PC-B30

Description
GT 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
GT 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30-24-5PC-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 16C 16#16 PIN RECP

GT 16C 16#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial - 96J1064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial
96J1064
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial 96J1064
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30-24-5PC-B30 96J1064
Product Name Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers