Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB30-24-11PS

Description
GT 9C 6#12 3#8 PIN RECP
Request a Quote Datasheet
Description
GT 9C 6#12 3#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30-24-11PS - PEI-Genesis
Philadelphia, PA, United States
GT 9C 6#12 3#8 PIN RECP

GT 9C 6#12 3#8 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB30-24-11PS
MIL Spec Connector - MIL-DTL 5015, I AIB30-24-11PS
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 9 Position, Wall; Product Range Amphenol Industrial - 96J1063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 9 Position, Wall; Product Range Amphenol Industrial
96J1063
Circular Connector, Receptacle, Size 24, 9 Position, Wall; Product Range Amphenol Industrial 96J1063
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30-24-11PS AIB30-24-11PS 96J1063
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 9 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data