Amphenol Industrial Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial AIB30-24-10PC

Description
GT 7C 7#8 PIN RECP
Request a Quote
Description
GT 7C 7#8 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30-24-10PC - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#8 PIN RECP

GT 7C 7#8 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial - 96J1062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial
96J1062
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial 96J1062
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30-24-10PC 96J1062
Product Name Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details