Amphenol Industrial Circular Connector, Receptacle, Size 22, 2 Position, Wall; Product Range Amphenol Industrial AIB30-22-8PC

Description
GT 2C 2#12 PIN RECP
Request a Quote Datasheet
Description
GT 2C 2#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 2C 2#12 PIN RECP

GT 2C 2#12 PIN RECP

Buy Now
 - Amphenol AIB30-22-8PC - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 PIN RECP

GT 2C 2#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 2 Position, Wall; Product Range Amphenol Industrial - 96J1061 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 2 Position, Wall; Product Range Amphenol Industrial
96J1061
Circular Connector, Receptacle, Size 22, 2 Position, Wall; Product Range Amphenol Industrial 96J1061
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB30-22-8PC Amphenol AIB30-22-8PC 96J1061
Product Name Circular Connector, Receptacle, Size 22, 2 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CAB.M26.GLA.C52G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details