Amphenol Industrial Circular Connector, Receptacle, Size 22, 4 Position, Wall; Product Range Amphenol Industrial AIB30-22-22S0

Description
GT 4C 4#8 SKT RECP
Request a Quote Datasheet
Description
GT 4C 4#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB30-22-22S0 - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#8 SKT RECP

GT 4C 4#8 SKT RECP

Buy Now
Swedesboro, NJ, United States
GT 4C 4#8 SKT RECP

GT 4C 4#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Product Range Amphenol Industrial - 96J1060 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Product Range Amphenol Industrial
96J1060
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Product Range Amphenol Industrial 96J1060
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIB30-22-22S0 AIB30-22-22S0 96J1060
Product Name Circular Connector, Receptacle, Size 22, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details